Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-620-5237

Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-620-5237 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-620-5237
RF Standard Cable Assembly 1-3636-620-5237
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-620-5237
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 2-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details