Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-620-5211

Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-620-5211 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-620-5211
RF Standard Cable Assembly 1-3636-620-5211
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-620-5211
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details