Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
AMPHENOL COMMUNICATIONS SOLUTIONS
1-3636-618-5210 -- RF STANDARD CABLE ASSEMBLY
Amphenol Communications Solutions
RF Standard Cable Assembly
1-3636-618-5210
Description
Semi-Flex II™ .141 Dia., SMA Males, 18 GHz.
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
Semi-Flex II™ .141 Dia., SMA Males, 18 GHz.
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-618-5210
RF Standard Cable Assembly
1-3636-618-5210
Semi-Flex II™ .141 Dia., SMA Males, 18 GHz.
Semi-Flex II™ .141 Dia., SMA Males, 18 GHz.
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Cable Assemblies
Product Number
1-3636-618-5210
Product Name
RF Standard Cable Assembly
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Motor cable
NEBM-SM12G8-E-25-Q5-LE6
Specs
Cable Length
82.02 ft (250 dm)
Connector Type
M12x1 A-coded as per EN 61076-2-101
Rated Temperature
-40 to 80 C (-40 to 176 F)
View Details
Copper Mountain Technologies
CobaltFx 9 GHz 4' FET RF Cable Kit
Specs
Application
Instrumentation and Control; Extender Cable; RF
Cable Length
4 ft (12.19 dm)
View Details
Strainsert
Standard Cable Assemblies
Mq4S-MqT4(XX)
Specs
Cable Length
10 to 100 ft (30.48 to 305 dm)
Connector Type
PIG TAIL
View Details
Qualtek Electronics Corp.
Power, Line Cables and Extension Cords
412007-01
Specs
Cable Shielding
No Shielding
Cable Length
6 ft (18.29 dm)
Connector Type
NEMA 5-15P
View Details