Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-617-5240

Description
Semi-Flex II™ .086 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
Semi-Flex II™ .086 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-617-5240 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-617-5240
RF Standard Cable Assembly 1-3636-617-5240
Semi-Flex II™ .086 Dia., SMA Males, 18 GHz.

Semi-Flex II™ .086 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-617-5240
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-15-Q7-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-2400/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details