Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-601-5241

Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet
Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-601-5241 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-601-5241
RF Standard Cable Assembly 1-3636-601-5241
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-601-5241
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-2.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details