Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-600-5225

Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet
Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-600-5225 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-600-5225
RF Standard Cable Assembly 1-3636-600-5225
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-600-5225
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6019B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,immersion proof boot,low noise
View Details
Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers