Amphenol Communications Solutions RF Standard Cable Assembly 1-1836-601-5211

Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet
Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-1836-601-5211 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-1836-601-5211
RF Standard Cable Assembly 1-1836-601-5211
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-1836-601-5211
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details