Amphenol Communications Solutions RF Standard Cable Assembly 1-1818-601-3219

Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet
Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-1818-601-3219 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-1818-601-3219
RF Standard Cable Assembly 1-1818-601-3219
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-1818-601-3219
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-24-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details