Amphenol RF Coaxial Cables (RF) 095Z820-166M300

Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095Z820-166M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095Z820-166M300-ND
Coaxial Cables (RF) 115-095Z820-166M300-ND
"Cable Assembly Coaxial SMA to Fakra II RG-58 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial SMA to Fakra II RG-58 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Cable Assy, Fakra Plug-Sma Plug, 3M; Connector To Connector Amphenol Rf - 80AJ9586 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Plug-Sma Plug, 3M; Connector To Connector Amphenol Rf
80AJ9586
Cable Assy, Fakra Plug-Sma Plug, 3M; Connector To Connector Amphenol Rf 80AJ9586
CABLE ASSY, FAKRA PLUG-SMA PLUG, 3M; Connector to Connector:FAKRA Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, FAKRA PLUG-SMA PLUG, 3M; Connector to Connector:FAKRA Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095Z820-166M300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095Z820-166M300
Cable Assemblies - Coaxial Cables (RF) 095Z820-166M300
CBL ASSY SMA-FAKRA II PL-PL 9.8'

CBL ASSY SMA-FAKRA II PL-PL 9.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095Z820-166M300-ND 80AJ9586 095Z820-166M300
Product Name Coaxial Cables (RF) Cable Assy, Fakra Plug-Sma Plug, 3M; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
RF Cable Assemblies - 1-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
4 suppliers
Stability Cables - SP-35-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-S1W15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details