Amphenol RF Coaxial Cables (RF) 095Z820-164-024

Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095Z820-164-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095Z820-164-024-ND
Coaxial Cables (RF) 115-095Z820-164-024-ND
"Cable Assembly Coaxial SMA to Fakra II RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to Fakra II RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095Z820-164-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095Z820-164-024
Cable Assemblies - Coaxial Cables (RF) 095Z820-164-024
CBL ASSY SMA-FAKRA II JK-JK 24"

CBL ASSY SMA-FAKRA II JK-JK 24"

Supplier's Site
Cable Assy, Fakra Plug-Sma Jack, 24; Coaxial Cable Type Amphenol Rf - 80AJ9566 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Plug-Sma Jack, 24; Coaxial Cable Type Amphenol Rf
80AJ9566
Cable Assy, Fakra Plug-Sma Jack, 24; Coaxial Cable Type Amphenol Rf 80AJ9566
CABLE ASSY, FAKRA PLUG-SMA JACK, 24"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, FAKRA PLUG-SMA JACK, 24"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095Z820-164-024-ND 095Z820-164-024 80AJ9566
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Fakra Plug-Sma Jack, 24; Coaxial Cable Type Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details