"Cable Assembly Coaxial SMA to Fakra II RG-174 12.00"" (304.80mm)"
CBL ASSY SMA-FAKRA II JCK-PL 12"
CABLE ASSY, FAKRA PLUG-SMA JACK, 12"; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095Z820-160-012-ND | 095Z820-160-012 | 80AJ9538 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, Fakra Plug-Sma Jack, 12; Coaxial Cable Type Amphenol Rf |
| Application | RF |