Amphenol RF Coaxial Cables (RF) 095-902-574-300

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-574-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-574-300-ND
Coaxial Cables (RF) 115-095-902-574-300-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-574-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-574-300
Cable Assemblies - Coaxial Cables (RF) 095-902-574-300
CBL ASSY AMC-RPSMA JK-PL 11.811"

CBL ASSY AMC-RPSMA JK-PL 11.811"

Supplier's Site
Cable Assy, Amc R/a Plug-Sma Jack, 11.8; Connector To Connector Amphenol Rf - 50AK9284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc R/a Plug-Sma Jack, 11.8; Connector To Connector Amphenol Rf
50AK9284
Cable Assy, Amc R/a Plug-Sma Jack, 11.8; Connector To Connector Amphenol Rf 50AK9284
CABLE ASSY, AMC R/A PLUG-SMA JACK, 11.8"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:

CABLE ASSY, AMC R/A PLUG-SMA JACK, 11.8"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-574-300-ND 095-902-574-300 50AK9284
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Amc R/a Plug-Sma Jack, 11.8; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details