Amphenol RF Coaxial Cables (RF) 095-902-574-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-574-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-574-250-ND
Coaxial Cables (RF) 115-095-902-574-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Amc R/a Plug-Sma Jack, 9.8; Connector To Connector Amphenol Rf - 50AK9283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc R/a Plug-Sma Jack, 9.8; Connector To Connector Amphenol Rf
50AK9283
Cable Assy, Amc R/a Plug-Sma Jack, 9.8; Connector To Connector Amphenol Rf 50AK9283
CABLE ASSY, AMC R/A PLUG-SMA JACK, 9.8"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

CABLE ASSY, AMC R/A PLUG-SMA JACK, 9.8"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-574-250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-574-250
Cable Assemblies - Coaxial Cables (RF) 095-902-574-250
CBL ASSY AMC-RPSMA JCK-PL 9.843"

CBL ASSY AMC-RPSMA JCK-PL 9.843"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-574-250-ND 50AK9283 095-902-574-250
Product Name Coaxial Cables (RF) Cable Assy, Amc R/a Plug-Sma Jack, 9.8; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details