Amphenol RF Coaxial Cables (RF) 095-902-574-200

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-574-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-574-200-ND
Coaxial Cables (RF) 115-095-902-574-200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assy, Amc R/a Plug-Sma Jack, 7.9; Connector To Connector Amphenol Rf - 50AK9282 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc R/a Plug-Sma Jack, 7.9; Connector To Connector Amphenol Rf
50AK9282
Cable Assy, Amc R/a Plug-Sma Jack, 7.9; Connector To Connector Amphenol Rf 50AK9282
CABLE ASSY, AMC R/A PLUG-SMA JACK, 7.9"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:

CABLE ASSY, AMC R/A PLUG-SMA JACK, 7.9"; Connector to Connector:90° AMC Plug to SMA RP Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-574-200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-574-200
Cable Assemblies - Coaxial Cables (RF) 095-902-574-200
CBL ASSY AMC-RPSMA JCK-PL 7.874"

CBL ASSY AMC-RPSMA JCK-PL 7.874"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-574-200-ND 50AK9282 095-902-574-200
Product Name Coaxial Cables (RF) Cable Assy, Amc R/a Plug-Sma Jack, 7.9; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers