CABLE ASSY, SMA R/A PLUG-SMA JACK, 750MM; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25AK8096 |
| Product Name | Cable Assy, Sma R/a Plug-Sma Jack, 750Mm; Connector To Connector Amphenol Rf |
| Cable Length | 2.46 ft (7.5 dm) |