Amphenol RF Coaxial Cables (RF) 095-902-570-048

Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-570-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-570-048-ND
Coaxial Cables (RF) 115-095-902-570-048-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Sma Jack, 48; Connector To Connector Amphenol Rf - 25AK8103 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Sma Jack, 48; Connector To Connector Amphenol Rf
25AK8103
Cable Assy, Sma R/a Plug-Sma Jack, 48; Connector To Connector Amphenol Rf 25AK8103
CABLE ASSY, SMA R/A PLUG-SMA JACK, 48"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-SMA JACK, 48"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-570-048-ND 25AK8103
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Sma Jack, 48; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-0 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.1378 ft (0.4200 dm)
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details