Amphenol RF Coaxial Cables (RF) 095-902-570-036

Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-570-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-570-036-ND
Coaxial Cables (RF) 115-095-902-570-036-ND
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Sma Jack, 36; Connector To Connector Amphenol Rf - 25AK8102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Sma Jack, 36; Connector To Connector Amphenol Rf
25AK8102
Cable Assy, Sma R/a Plug-Sma Jack, 36; Connector To Connector Amphenol Rf 25AK8102
CABLE ASSY, SMA R/A PLUG-SMA JACK, 36"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-SMA JACK, 36"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-570-036-ND 25AK8102
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Sma Jack, 36; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details