Amphenol RF Coaxial Cables (RF) 095-902-570-018

Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-570-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-570-018-ND
Coaxial Cables (RF) 115-095-902-570-018-ND
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Sma Jack, 18; Connector To Connector Amphenol Rf - 25AK8100 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Sma Jack, 18; Connector To Connector Amphenol Rf
25AK8100
Cable Assy, Sma R/a Plug-Sma Jack, 18; Connector To Connector Amphenol Rf 25AK8100
CABLE ASSY, SMA R/A PLUG-SMA JACK, 18"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-SMA JACK, 18"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-570-018-ND 25AK8100
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Sma Jack, 18; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-06171919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details