CABLE ASSY, SMA PLUG-SMA JACK, 250MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25AK8084 |
| Product Name | Cable Assy, Sma Plug-Sma Jack, 250Mm; Connector To Connector Amphenol Rf |
| Cable Length | 0.8202 ft (2.5 dm) |