Amphenol RF Coaxial Cables (RF) 095-902-569-048

Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-569-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-569-048-ND
Coaxial Cables (RF) 115-095-902-569-048-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, Sma Plug-Sma Jack, 48; Connector To Connector Amphenol Rf - 25AK8093 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Sma Jack, 48; Connector To Connector Amphenol Rf
25AK8093
Cable Assy, Sma Plug-Sma Jack, 48; Connector To Connector Amphenol Rf 25AK8093
CABLE ASSY, SMA PLUG-SMA JACK, 48"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-SMA JACK, 48"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-569-048-ND 25AK8093
Product Name Coaxial Cables (RF) Cable Assy, Sma Plug-Sma Jack, 48; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details