Amphenol RF Coaxial Cables (RF) 095-902-569-018

Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-569-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-569-018-ND
Coaxial Cables (RF) 115-095-902-569-018-ND
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Sma Plug-Sma Jack, 18; Connector To Connector Amphenol Rf - 25AK8090 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Sma Jack, 18; Connector To Connector Amphenol Rf
25AK8090
Cable Assy, Sma Plug-Sma Jack, 18; Connector To Connector Amphenol Rf 25AK8090
CABLE ASSY, SMA PLUG-SMA JACK, 18"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-SMA JACK, 18"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-569-018-ND 25AK8090
Product Name Coaxial Cables (RF) Cable Assy, Sma Plug-Sma Jack, 18; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details