The Cable Assembly, SMA Jack to AMC Right Angle Plug, 50mm, features a coaxial cable type of RG178 with an impedance of 50 ohms. The SMA bulkhead jack is constructed from brass with nickel plating, while the AMC plug body is made of phosphor bronze with silver plating, and the contact is also phosphor bronze with gold plating. This assembly is designed to operate within a frequency range of DC to 6 GHz and is suitable for applications requiring IP67 protection. The product is packaged as a single unit and is marked with the Amphenol RF branding and date code for traceability.
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 1.969"" (50.00mm)"
CABLE ASSY, SMA JACK-AMC R/A PLUG, 50MM; Connector to Connector:SMA Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-902-568-050-ND | 08AK9000 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Sma Jack-Amc R/a Plug, 50Mm; Connector To Connector Amphenol Rf |
| Application | RF |