Amphenol Corporation Coaxial Cables (RF) 095-902-567-200

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"
Request a Quote
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMA Jack to AMC Right Angle Plug, 200mm, features a 50-ohm impedance and is constructed using RG178 coaxial cable. The SMA bulkhead jack is made of brass with gold plating, while the AMC right angle plug has a phosphor bronze body with silver plating and gold-plated contacts. This assembly is designed for frequencies ranging from DC to 6 GHz and includes a high-potential test rating of 200 VRMS. It is packaged as a single unit and is marked with the Amphenol RF branding and date code. This product is suitable for applications requiring reliable RF connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMA Jack to AMC Right Angle Plug, 200mm, features a 50-ohm impedance and is constructed using RG178 coaxial cable. The SMA bulkhead jack is made of brass with gold plating, while the AMC right angle plug has a phosphor bronze body with silver plating and gold-plated contacts. This assembly is designed for frequencies ranging from DC to 6 GHz and includes a high-potential test rating of 200 VRMS. It is packaged as a single unit and is marked with the Amphenol RF branding and date code. This product is suitable for applications requiring reliable RF connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-567-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-567-200-ND
Coaxial Cables (RF) 115-095-902-567-200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assy, Sma Jack-Amc R/a Plug, 200Mm; Connector To Connector Amphenol Rf - 08AK8997 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-Amc R/a Plug, 200Mm; Connector To Connector Amphenol Rf
08AK8997
Cable Assy, Sma Jack-Amc R/a Plug, 200Mm; Connector To Connector Amphenol Rf 08AK8997
CABLE ASSY, SMA JACK-AMC R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:

CABLE ASSY, SMA JACK-AMC R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-567-200-ND 08AK8997
Product Name Coaxial Cables (RF) Cable Assy, Sma Jack-Amc R/a Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details