Amphenol RF Coaxial Cables (RF) 095-902-545-200

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-545-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-545-200-ND
Coaxial Cables (RF) 115-095-902-545-200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf - 37AJ2327 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf
37AJ2327
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf 37AJ2327
RF CABLE, RA AMC PLUG-SMA BLKHD JACK; Connector to Connector:90° AMC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, RA AMC PLUG-SMA BLKHD JACK; Connector to Connector:90° AMC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-545-200-ND 37AJ2327
Product Name Coaxial Cables (RF) Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details