Amphenol RF Coaxial Cables (RF) 095-902-545-150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-545-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-545-150-ND
Coaxial Cables (RF) 115-095-902-545-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf - 37AJ2326 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf
37AJ2326
Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf 37AJ2326
RF CABLE, RA AMC PLUG-SMA BLKHD JACK; Connector to Connector:90° AMC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, RA AMC PLUG-SMA BLKHD JACK; Connector to Connector:90° AMC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-545-150-ND 37AJ2326
Product Name Coaxial Cables (RF) Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details