Amphenol RF Coaxial Cables (RF) 095-902-544-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-544-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-544-250-ND
Coaxial Cables (RF) 115-095-902-544-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Sma Plug-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf - 68AJ7995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf
68AJ7995
Cable Assy, Sma Plug-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf 68AJ7995
CABLE ASSY, SMA PLUG-AMC R/A PLUG, 250MM; Connector to Connector:SMA Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-AMC R/A PLUG, 250MM; Connector to Connector:SMA Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-544-250-ND 68AJ7995
Product Name Coaxial Cables (RF) Cable Assy, Sma Plug-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337808-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details