Amphenol RF Coaxial Cables (RF) 095-902-544-150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-544-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-544-150-ND
Coaxial Cables (RF) 115-095-902-544-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Sma Plug-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf - 68AJ7993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf
68AJ7993
Cable Assy, Sma Plug-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf 68AJ7993
CABLE ASSY, SMA PLUG-AMC R/A PLUG, 150MM; Connector to Connector:SMA Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-AMC R/A PLUG, 150MM; Connector to Connector:SMA Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-544-150-ND 68AJ7993
Product Name Coaxial Cables (RF) Cable Assy, Sma Plug-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female 8 AWG Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-2-0300A-FVA1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details