Amphenol Corporation Coaxial Cables (RF) 095-902-526-012

Description
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-526-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-526-012-ND
Coaxial Cables (RF) 115-095-902-526-012-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-N Bhd Jack, 12; Connector To Connector Amphenol Rf - 70AH8014 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Bhd Jack, 12; Connector To Connector Amphenol Rf
70AH8014
Rf Cable, Sma Plug-N Bhd Jack, 12; Connector To Connector Amphenol Rf 70AH8014
RF CABLE, SMA PLUG-N BHD JACK, 12"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N BHD JACK, 12"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-526-012-ND 70AH8014
Product Name Coaxial Cables (RF) Rf Cable, Sma Plug-N Bhd Jack, 12; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details