Amphenol Corporation Coaxial Cables (RF) 095-902-525-072

Description
"Cable Assembly Coaxial SMA to N-Type RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-525-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-525-072-ND
Coaxial Cables (RF) 115-095-902-525-072-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial SMA to N-Type RG-58 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Rf Cable, Sma Plug-N Plug, 72; Connector To Connector Amphenol Rf - 70AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Plug, 72; Connector To Connector Amphenol Rf
70AH8008
Rf Cable, Sma Plug-N Plug, 72; Connector To Connector Amphenol Rf 70AH8008
RF CABLE, SMA PLUG-N PLUG, 72"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N PLUG, 72"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-525-072-ND 70AH8008
Product Name Coaxial Cables (RF) Rf Cable, Sma Plug-N Plug, 72; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details