Amphenol Corporation Coaxial Cables (RF) 095-902-525-012

Description
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-525-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-525-012-ND
Coaxial Cables (RF) 115-095-902-525-012-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to N-Type RG-58 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-N Plug, 12; Connector To Connector Amphenol Rf - 70AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Plug, 12; Connector To Connector Amphenol Rf
70AH8003
Rf Cable, Sma Plug-N Plug, 12; Connector To Connector Amphenol Rf 70AH8003
RF CABLE, SMA PLUG-N PLUG, 12"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N PLUG, 12"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-525-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-525-012
Cable Assemblies - Coaxial Cables (RF) 095-902-525-012
CBL ASSY SMA-NTYPE PLUG-PLUG 12"

CBL ASSY SMA-NTYPE PLUG-PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-525-012-ND 70AH8003 095-902-525-012
Product Name Coaxial Cables (RF) Rf Cable, Sma Plug-N Plug, 12; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details