Amphenol RF Coaxial Cable Assemblies 095-902-513-250

Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-513-250
Coaxial Cable Assemblies 095-902-513-250
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-513-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-513-250-ND
Coaxial Cables (RF) 115-095-902-513-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-513-250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-513-250
RF Standard Cable Assembly 095-902-513-250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-513-250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-513-250
RF Cable Assemblies 095-902-513-250
RF Cable Assemblies SMA RA Plg to AMC Plg RG-178 250mm

RF Cable Assemblies SMA RA Plg to AMC Plg RG-178 250mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-513-250 115-095-902-513-250-ND 095-902-513-250 095-902-513-250
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details