Amphenol RF Coaxial Cables (RF) 095-902-513-050

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-513-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-513-050-ND
Coaxial Cables (RF) 115-095-902-513-050-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-513-050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-513-050
RF Standard Cable Assembly 095-902-513-050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-513-050
Coaxial Cable Assemblies 095-902-513-050
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
RF Cable Assemblies - 095-902-513-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-513-050
RF Cable Assemblies 095-902-513-050
RF Cable Assemblies SMA RA Plg to AMC Plg RG-178 50mm

RF Cable Assemblies SMA RA Plg to AMC Plg RG-178 50mm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-513-050-ND 095-902-513-050 095-902-513-050 095-902-513-050
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details