Amphenol RF Coaxial Cables (RF) 095-902-507-048

Description
"Cable Assembly Coaxial SMA to SMA LMR 200 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 200 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-507-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-507-048-ND
Coaxial Cables (RF) 115-095-902-507-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 200 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 200 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-507-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-507-048
RF Standard Cable Assembly 095-902-507-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-507-048
Coaxial Cable Assemblies 095-902-507-048
RF Cable Assembly SMA Right Angle Plug t

RF Cable Assembly SMA Right Angle Plug t

Buy Now
Rf Cable, Sma R/a Plug-Bhd Jack, 48; Connector To Connector Amphenol Rf - 41AH4246 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma R/a Plug-Bhd Jack, 48; Connector To Connector Amphenol Rf
41AH4246
Rf Cable, Sma R/a Plug-Bhd Jack, 48; Connector To Connector Amphenol Rf 41AH4246
RF CABLE, SMA R/A PLUG-BHD JACK, 48"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA R/A PLUG-BHD JACK, 48"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-507-048-ND 095-902-507-048 095-902-507-048 41AH4246
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Sma R/a Plug-Bhd Jack, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMPPE-B-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers