Amphenol Corporation RF Standard Cable Assembly 095-902-506M025

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-506M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-506M025
RF Standard Cable Assembly 095-902-506M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-506M025
Coaxial Cable Assemblies 095-902-506M025
RF Cable Assembly SMA Straight Bulkhead

RF Cable Assembly SMA Straight Bulkhead

Buy Now
Rf Cable, Sma Plug-Bhd Jack, 9.9; Connector To Connector Amphenol Rf - 41AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Bhd Jack, 9.9; Connector To Connector Amphenol Rf
41AH4235
Rf Cable, Sma Plug-Bhd Jack, 9.9; Connector To Connector Amphenol Rf 41AH4235
RF CABLE, SMA PLUG-BHD JACK, 9.9"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-BHD JACK, 9.9"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-506M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-506M025
Cable Assemblies - Coaxial Cables (RF) 095-902-506M025
CBL ASSY SMA JACK TO PLUG 9.843"

CBL ASSY SMA JACK TO PLUG 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-506M025 095-902-506M025 41AH4235 095-902-506M025
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Sma Plug-Bhd Jack, 9.9; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2016695-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers