RF Cable Assembly SMA Straight Bulkhead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE, SMA PLUG-BHD JACK, 36"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-506-036 | 095-902-506-036 | 41AH4233 |
| Product Name | Coaxial Cable Assemblies | RF Standard Cable Assembly | Rf Cable, Sma Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF |