Amphenol Corporation Coaxial Cable Assemblies 095-902-506-006

Description
RF Cable Assembly SMA Straight Bulkhead
Request a Quote
Description
RF Cable Assembly SMA Straight Bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-506-006
Coaxial Cable Assemblies 095-902-506-006
RF Cable Assembly SMA Straight Bulkhead

RF Cable Assembly SMA Straight Bulkhead

Buy Now
RF Standard Cable Assembly - 095-902-506-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-506-006
RF Standard Cable Assembly 095-902-506-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug-Bhd Jack, 6; Connector To Connector Amphenol Rf - 41AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Bhd Jack, 6; Connector To Connector Amphenol Rf
41AH4229
Rf Cable, Sma Plug-Bhd Jack, 6; Connector To Connector Amphenol Rf 41AH4229
RF CABLE, SMA PLUG-BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-506-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-506-006
Cable Assemblies - Coaxial Cables (RF) 095-902-506-006
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-506-006 095-902-506-006 41AH4229 095-902-506-006
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Plug-Bhd Jack, 6; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details