Amphenol Corporation Coaxial Cable Assemblies 095-902-505M025

Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote
Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-505M025
Coaxial Cable Assemblies 095-902-505M025
RF Cable Assembly SMA Straight Plug to S

RF Cable Assembly SMA Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-902-505M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-505M025
RF Standard Cable Assembly 095-902-505M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug-Plug, 9.9; Connector To Connector Amphenol Rf - 41AH4223 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 9.9; Connector To Connector Amphenol Rf
41AH4223
Rf Cable, Sma Plug-Plug, 9.9; Connector To Connector Amphenol Rf 41AH4223
RF CABLE, SMA PLUG-PLUG, 9.9"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 9.9"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-505M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-505M025
Cable Assemblies - Coaxial Cables (RF) 095-902-505M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-505M025 095-902-505M025 41AH4223 095-902-505M025
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Plug-Plug, 9.9; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details