Amphenol Corporation Coaxial Cable Assemblies 095-902-505-006

Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote
Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-505-006
Coaxial Cable Assemblies 095-902-505-006
RF Cable Assembly SMA Straight Plug to S

RF Cable Assembly SMA Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-902-505-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-505-006
RF Standard Cable Assembly 095-902-505-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug-Plug, 6; Connector To Connector Amphenol Rf - 41AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 6; Connector To Connector Amphenol Rf
41AH4217
Rf Cable, Sma Plug-Plug, 6; Connector To Connector Amphenol Rf 41AH4217
RF CABLE, SMA PLUG-PLUG, 6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-505-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-505-006
Cable Assemblies - Coaxial Cables (RF) 095-902-505-006
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-505-006 095-902-505-006 41AH4217 095-902-505-006
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Plug-Plug, 6; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details