Amphenol RF RF Standard Cable Assembly 095-902-503-400

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-503-400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-503-400
RF Standard Cable Assembly 095-902-503-400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-503-400
Coaxial Cable Assemblies 095-902-503-400
RF Cable Assembly AMC4 Straight Plug to

RF Cable Assembly AMC4 Straight Plug to

Buy Now
Coaxial Cables (RF) - 115-095-902-503-400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-503-400-ND
Coaxial Cables (RF) 115-095-902-503-400-ND
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 15.75"" (400.00mm)"

"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 15.75"" (400.00mm)"

Buy Now Datasheet
Rf Cable, Rp Sma Jack-Amc4 Plug, 400Mm; Connector To Connector Amphenol Rf - 33AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Rp Sma Jack-Amc4 Plug, 400Mm; Connector To Connector Amphenol Rf
33AH2521
Rf Cable, Rp Sma Jack-Amc4 Plug, 400Mm; Connector To Connector Amphenol Rf 33AH2521
RF CABLE, RP SMA JACK-AMC4 PLUG, 400MM; Connector to Connector:SMA RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE, RP SMA JACK-AMC4 PLUG, 400MM; Connector to Connector:SMA RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-503-400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-503-400
RF Cable Assemblies 095-902-503-400
RF Cable Assemblies AMC4 Plug-RP SMABulk 1.13mm Cbl, 400mm

RF Cable Assemblies AMC4 Plug-RP SMABulk 1.13mm Cbl, 400mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-503-400 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-503-400
Cable Assemblies - Coaxial Cables (RF) 095-902-503-400
CBL ASSY RPSMA-AMC4 JK-PL 15.75"

CBL ASSY RPSMA-AMC4 JK-PL 15.75"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-503-400 095-902-503-400 115-095-902-503-400-ND 33AH2521 095-902-503-400 095-902-503-400
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Rp Sma Jack-Amc4 Plug, 400Mm; Connector To Connector Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.31 ft (4 dm) 1.31 ft (4 dm) 1.31 ft (4 dm)
Unlock Full Specs
to access all available technical data

Similar Products