Amphenol RF RF Standard Cable Assembly 095-902-503-250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-503-250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-503-250
RF Standard Cable Assembly 095-902-503-250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3328-ND
Coaxial Cables (RF) ARF3328-ND
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-503-250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-503-250
RF Cable Assemblies 095-902-503-250
RF Cable Assemblies AMC4 Plg to RP SMA Strt Blkd Jck 250mm

RF Cable Assemblies AMC4 Plg to RP SMA Strt Blkd Jck 250mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-503-250 ARF3328-ND 095-902-503-250
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details