Amphenol RF Coaxial Cables (RF) 095-902-501-200

Description
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3315-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3315-ND
Coaxial Cables (RF) ARF3315-ND
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-501-200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-501-200
RF Standard Cable Assembly 095-902-501-200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-501-200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-501-200
RF Cable Assemblies 095-902-501-200
RF Cable Assemblies RP SMA Bkhd Jck to AMC4 Plg 200mm

RF Cable Assemblies RP SMA Bkhd Jck to AMC4 Plg 200mm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3315-ND 095-902-501-200 095-902-501-200
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details