Amphenol RF RF Standard Cable Assembly 095-902-501-150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-501-150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-501-150
RF Standard Cable Assembly 095-902-501-150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3314-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3314-ND
Coaxial Cables (RF) ARF3314-ND
"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial RP-SMA to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-501-150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-501-150
RF Cable Assemblies 095-902-501-150
RF Cable Assemblies RP SMA Bkhd Jck to AMC4 Plg 150mm

RF Cable Assemblies RP SMA Bkhd Jck to AMC4 Plg 150mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-501-150 ARF3314-ND 095-902-501-150
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers