Amphenol RF Cable Assemblies 095-902-492-250

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-492-250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-492-250
Cable Assemblies 095-902-492-250
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF3395-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3395-ND
Coaxial Cables (RF) ARF3395-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-492-250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-492-250
RF Standard Cable Assembly 095-902-492-250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-492-250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-492-250
RF Cable Assemblies 095-902-492-250
RF Cable Assemblies SMA R/A PCB Jk toAMC Plg 1.13mm Cbl 250mm

RF Cable Assemblies SMA R/A PCB Jk toAMC Plg 1.13mm Cbl 250mm

Buy Now Datasheet
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 250 Mm Rohs Compliant Amphenol Rf - 94AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 250 Mm Rohs Compliant Amphenol Rf
94AC8444
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 250 Mm Rohs Compliant Amphenol Rf 94AC8444
SMA RIGHT ANGLE PCB JACK TO AMC PLUG ON 1.13MM CABLE, 250 MM ROHS COMPLIANT: YES

SMA RIGHT ANGLE PCB JACK TO AMC PLUG ON 1.13MM CABLE, 250 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-492-250 ARF3395-ND 095-902-492-250 095-902-492-250 94AC8444
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 250 Mm Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers