Amphenol RF Cable Assemblies 095-902-485-024

Description
SMA Plug to MMCX Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Plug to MMCX Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-485-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-485-024
Cable Assemblies 095-902-485-024
SMA Plug to MMCX Plug RG-316 Cable

SMA Plug to MMCX Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF3219-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3219-ND
Coaxial Cables (RF) ARF3219-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to MMCX RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-485-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-485-024
RF Standard Cable Assembly 095-902-485-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coax Cable, Sma Plug-Mmcx Plug, 24; Connector To Connector Amphenol Rf - 66AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Mmcx Plug, 24; Connector To Connector Amphenol Rf
66AH8909
Coax Cable, Sma Plug-Mmcx Plug, 24; Connector To Connector Amphenol Rf 66AH8909
COAX CABLE, SMA PLUG-MMCX PLUG, 24"; Connector to Connector:SMA Straight Plug to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-MMCX PLUG, 24"; Connector to Connector:SMA Straight Plug to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-485-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-485-024
RF Cable Assemblies 095-902-485-024
RF Cable Assemblies SMA Str Plg - MMCX RA Plg 24inch RG-316

RF Cable Assemblies SMA Str Plg - MMCX RA Plg 24inch RG-316

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-485-024 ARF3219-ND 095-902-485-024 66AH8909 095-902-485-024
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Coax Cable, Sma Plug-Mmcx Plug, 24; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details