Amphenol RF Coaxial Cables (RF) 095-902-482M075

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-482M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-482M075-ND
Coaxial Cables (RF) 095-902-482M075-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-482M075
Cable Assemblies 095-902-482M075
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
RF Cable Assemblies - 095-902-482M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482M075
RF Cable Assemblies 095-902-482M075
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl .75M

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl .75M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-482M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482M075
Cable Assemblies - Coaxial Cables (RF) 095-902-482M075
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf - 48AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf
48AC0473
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf 48AC0473
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-482M075-ND 095-902-482M075 095-902-482M075 095-902-482M075 48AC0473
Product Name Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Product Type LMR-240
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details