Amphenol RF Coaxial Cables (RF) 095-902-482M025

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2845-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2845-ND
Coaxial Cables (RF) ARF2845-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-482M025
Cable Assemblies 095-902-482M025
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0471
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0471
RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-482M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482M025
Cable Assemblies - Coaxial Cables (RF) 095-902-482M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 095-902-482M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482M025
RF Cable Assemblies 095-902-482M025
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl .25M

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl .25M

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2845-ND 095-902-482M025 48AC0471 095-902-482M025 095-902-482M025
Product Name Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details