Amphenol RF Coaxial Cables (RF) 095-902-482-048

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-482-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-482-048-ND
Coaxial Cables (RF) 095-902-482-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-482-048
Cable Assemblies 095-902-482-048
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-482-048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482-048
Cable Assemblies - Coaxial Cables (RF) 095-902-482-048
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 095-902-482-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482-048
RF Cable Assemblies 095-902-482-048
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 48in

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 48in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf - 48AC0470 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf
48AC0470
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf 48AC0470
RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-482-048-ND 095-902-482-048 095-902-482-048 095-902-482-048 48AC0470
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details