Amphenol RF Coaxial Cables (RF) 095-902-482-036

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2844-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2844-ND
Coaxial Cables (RF) ARF2844-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-482-036
Cable Assemblies 095-902-482-036
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-482-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482-036
Cable Assemblies - Coaxial Cables (RF) 095-902-482-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf - 48AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf
48AC0469
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf 48AC0469
RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-482-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482-036
RF Cable Assemblies 095-902-482-036
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 36in

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2844-ND 095-902-482-036 095-902-482-036 48AC0469 095-902-482-036
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details