SMA Plug to SMA Plug Times LMR-240 Cable
"Cable Assembly Coaxial SMA to SMA LMR 240 18.00"" (457.20mm)"
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 18in
RF CABLE ASSY, SMA PLUG-SMA PLUG, 18"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 18"
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-482-018 | 095-902-482-018-ND | 095-902-482-018 | 48AC0467 | 095-902-482-018 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Product Type | LMR-240 |