Amphenol RF Cable Assemblies 095-902-482-012

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-482-012
Cable Assemblies 095-902-482-012
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - ARF2842-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2842-ND
Coaxial Cables (RF) ARF2842-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0466
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0466
RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-482-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482-012
RF Cable Assemblies 095-902-482-012
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 12in

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 12in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-482-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482-012
Cable Assemblies - Coaxial Cables (RF) 095-902-482-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-482-012 ARF2842-ND 48AC0466 095-902-482-012 095-902-482-012
Product Name Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/401-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details